☰
MAX275AEPP+
MAX275AEPP+
Obsolete
Description:  IC FILTER 300KHZ LOWPASS 20DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX275AEPP+ Datasheet
History Price: Obsolete
In Stock: 8720
MAX275AEPP+ vs MAX263BCWI+
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Filter Type
Continuous, Band Pass Low Pass
Universal Switched Capacitor
Frequency - Cutoff or Center
300kHz
57kHz
Number of Filters
2
2
Filter Order
4th
2nd
Voltage - Supply
4.74V ~ 11V, ?.37V ~ 5.5V
4.74V ~ 12.6V, ?.37V ~ 6.3V
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-PDIP
28-SOIC