Packaging
Tube
Bulk or Tube
Filter Type
Continuous, Band Pass Low Pass
Bessel, Low Pass Switched Capacitor
Frequency - Cutoff or Center
150kHz
20kHz
Voltage - Supply
4.74V ~ 11V, ?.37V ~ 5.5V
4.75V ~ 16V, ?.375V ~ 8V
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SOIC (0.295", 7.50mm Width)
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
28-SOIC
16-SOIC