Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Filters - Active
/ Maxim Integrated MAX264BCWI+
MAX264BCWI+
Obsolete
Interface - Filters - Active
Description:
IC FILTER BANDPASS PROG 28-SOIC
Manufacturer:
Maxim Integrated
Datasheet:
MAX264BCWI+ Datasheet
History Price: $25.39000
In Stock: 38525
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX264BCWI+ vs MAX291MJA
Part No
MAX264BCWI+
MAX291MJA
Category
Interface - Filters - Active
Interface - Filters - Active
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Filter Type
Universal Switched Capacitor
Butterworth, Low Pass Switched Capacitor
Frequency - Cutoff or Center
140kHz
25kHz
Number of Filters
2
1
Filter Order
2nd
8th
Voltage - Supply
4.74V ~ 12.6V, ?.37V ~ 6.3V
4.75V ~ 11V, ?.375V ~ 5.5V
Mounting Type
Surface Mount
Through Hole
Package / Case
28-SOIC (0.295", 7.50mm Width)
8-CDIP (0.300", 7.62mm)
Supplier Device Package
28-SOIC
8-CERDIP