Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Filters - Active
/ Maxim Integrated MAX262AENG+
MAX262AENG+
Active
Interface - Filters - Active
Description:
IC FILTER ACT MPU PROG 24-DIP
Manufacturer:
Maxim Integrated
Datasheet:
MAX262AENG+ Datasheet
History Price: $34.36867
In Stock: 16960
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX262AENG+ vs MAX275BCWP+
Part No
MAX262AENG+
MAX275BCWP+
Category
Interface - Filters - Active
Interface - Filters - Active
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk or Tube
Tube
Status
Active
Active
Filter Type
Universal Switched Capacitor
Continuous, Band Pass Low Pass
Frequency - Cutoff or Center
140kHz
300kHz
Number of Filters
2
2
Filter Order
2nd
4th
Voltage - Supply
?V
4.74V ~ 11V, ?.37V ~ 5.5V
Mounting Type
Through Hole
Surface Mount
Package / Case
24-DIP (0.300", 7.62mm)
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
24-PDIP
20-SOIC