☰
MAX235CPG+
MAX235CPG+
Obsolete
Description:  IC TRANSCEIVER FULL 5/5 24DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX235CPG+ Datasheet
History Price: Obsolete
In Stock: 39040
MAX235CPG+ vs MAX13086EESD+T
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Type
Transceiver
Transceiver
Protocol
RS232
RS422, RS485
Number of Drivers/Receivers
5/5
1/1
Duplex
Full
Full
Receiver Hysteresis
500 mV
100 mV
Data Rate
120Kbps
16Mbps
Voltage - Supply
4.75V ~ 5.25V
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
24-DIP (0.600", 15.24mm)
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
24-PDIP
14-SOIC