☰
MAX232MWE/PR-T
MAX232MWE/PR-T
Active
Description:  RS-232 DRIVER/RECEIVER
Manufacturer:  Maxim Integrated
History Price: $4.92000
In Stock: 44270
MAX232MWE/PR-T vs MAX13086ECSD+
Series
-
-
Packaging
Bulk
Tube
Status
Active
Active
Type
Transceiver
-
Protocol
RS232
-
Number of Drivers/Receivers
2/2
-
Duplex
Full
-
Receiver Hysteresis
500 mV
-
Data Rate
120kbps
-
Voltage - Supply
4.5V ~ 5.5V
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-
Mounting Type
Surface Mount
-
Package / Case
16-SOIC (0.295", 7.50mm Width)
-
Supplier Device Package
16-SOIC
-