☰
MAX232EEWE
MAX232EEWE
Obsolete
Description:  IC TRANSCEIVER FULL 2/2 16SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX232EEWE Datasheet
History Price: Obsolete
In Stock: 29250
MAX232EEWE vs MAX3033ECUE
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Type
Transceiver
Driver
Protocol
RS232
RS422
Number of Drivers/Receivers
2/2
4/0
Duplex
Full
-
Receiver Hysteresis
500 mV
-
Data Rate
120Kbps
2Mbps
Voltage - Supply
4.5V ~ 5.5V
3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-SOIC
16-TSSOP