Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ Texas Instruments MAX232ECPW
MAX232ECPW
Active
Interface - Drivers, Receivers, Transceivers
Description:
IC TRANSCEIVER FULL 2/2 16TSSOP
Manufacturer:
Texas Instruments
Datasheet:
MAX232ECPW Datasheet
History Price: $1.60000
In Stock: 43270
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX232ECPW vs MAX9480EUP
Part No
MAX232ECPW
MAX9480EUP
Category
Interface - Drivers, Receivers, Transceivers
Interface - Drivers, Receivers, Transceivers
Manufacturer
Texas Instruments
Maxim Integrated
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Type
Transceiver
Transceiver
Protocol
RS232
DSL
Number of Drivers/Receivers
2/2
1/1
Duplex
Full
-
Receiver Hysteresis
500 mV
-
Data Rate
250kbps
-
Voltage - Supply
4.5V ~ 5.5V
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
16-TSSOP
20-TSSOP-EP