☰
MAX232CWE+TG002
MAX232CWE+TG002
Obsolete
Description:  INTEGRATED CIRCUIT
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 24160
MAX232CWE+TG002 vs MAX13088EESA+
Series
-
-
Packaging
Bulk
Tube
Status
Obsolete
Active
Type
-
Transceiver
Protocol
-
RS422, RS485
Number of Drivers/Receivers
-
1/1
Duplex
-
Half
Receiver Hysteresis
-
100 mV
Data Rate
-
16Mbps
Voltage - Supply
-
4.5V ~ 5.5V
Operating Temperature
-
-40 ℃ ~ 85 ℃
Mounting Type
-
Surface Mount
Package / Case
-
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
-
8-SOIC