☰
MAX232AC/D
MAX232AC/D
Obsolete
Description:  IC TRANSCEIVER FULL 2/2 DIE
Manufacturer:  Maxim Integrated
Datasheet:   MAX232AC/D Datasheet
History Price: Obsolete
In Stock: 16120
MAX232AC/D vs MAX9482EUI
Series
-
-
Packaging
Bulk
Bulk
Status
Obsolete
Active
Type
Transceiver
Transceiver
Protocol
RS232
DSL
Number of Drivers/Receivers
2/2
1/1
Duplex
Full
-
Receiver Hysteresis
500 mV
-
Data Rate
200kbps
-
Voltage - Supply
4.5V ~ 5.5V
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
Die
28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
Die
28-TSSOP-EP