☰
MAX218CWP+
MAX218CWP+
Active
Description:  IC TRANSCEIVER FULL 2/2 20SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX218CWP+ Datasheet
History Price: $11.16000
In Stock: 22420
MAX218CWP+ vs MAX13080EESD+
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Type
Transceiver
Transceiver
Protocol
RS232
RS422, RS485
Number of Drivers/Receivers
2/2
1/1
Duplex
Full
Full
Receiver Hysteresis
100 mV
100 mV
Data Rate
120Kbps
250kbps
Voltage - Supply
1.8V ~ 4.25V
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
20-SOIC
14-SOIC