☰
MAX218CPP
MAX218CPP
Obsolete
Description:  IC TRANSCEIVER FULL 2/2 20DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX218CPP Datasheet
History Price: $2.68000
In Stock: 22750
MAX218CPP vs MAX231MJD/883B
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Type
Transceiver
Transceiver
Protocol
RS232
RS232
Number of Drivers/Receivers
2/2
2/2
Duplex
Full
-
Receiver Hysteresis
100 mV
500 mV
Data Rate
120Kbps
120Kbps
Voltage - Supply
1.8V ~ 4.25V
5V, 7.5V, 13.2V
Operating Temperature
0 ℃ ~ 70 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
20-DIP (0.300", 7.62mm)
14-CDIP (0.300", 7.62mm)
Supplier Device Package
20-PDIP
14-CDIP