☰
MAX209ENG+
MAX209ENG+
Obsolete
Description:  IC TRANSCEIVER FULL 3/5 24DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX209ENG+ Datasheet
History Price: Obsolete
In Stock: 27200
MAX209ENG+ vs MAX13088EESA+T
Series
-
-
Packaging
Bulk or Tube
Tape & Reel (TR)
Status
Obsolete
Active
Type
Transceiver
Transceiver
Protocol
RS232
RS422, RS485
Number of Drivers/Receivers
3/5
1/1
Duplex
Full
Half
Receiver Hysteresis
500 mV
100 mV
Data Rate
120Kbps
16Mbps
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
24-DIP (0.300", 7.62mm)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
24-PDIP
8-SOIC