☰
MAX207EEWG
MAX207EEWG
Obsolete
Description:  IC TRANSCEIVER FULL 5/3 24SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX207EEWG Datasheet
History Price: Obsolete
In Stock: 10485
MAX207EEWG vs MAX13088EESA+
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Type
Transceiver
Transceiver
Protocol
RS232
RS422, RS485
Number of Drivers/Receivers
5/3
1/1
Duplex
Full
Half
Receiver Hysteresis
500 mV
100 mV
Data Rate
120Kbps
16Mbps
Voltage - Supply
4.75V ~ 5.25V
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-SOIC (0.295", 7.50mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
24-SOIC
8-SOIC