Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ Maxim Integrated MAX203CPP
MAX203CPP
Obsolete
Interface - Drivers, Receivers, Transceivers
Description:
IC TRANSCEIVER FULL 2/2 20DIP
Manufacturer:
Maxim Integrated
Datasheet:
MAX203CPP Datasheet
History Price: $4.24000
In Stock: 20280
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX203CPP vs MAX3535ECWI
Part No
MAX203CPP
MAX3535ECWI
Category
Interface - Drivers, Receivers, Transceivers
Interface - Drivers, Receivers, Transceivers
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Type
Transceiver
Transceiver
Protocol
RS232
RS422, RS485
Number of Drivers/Receivers
2/2
1/1
Duplex
Full
Full
Receiver Hysteresis
500 mV
30 mV
Data Rate
120Kbps
1Mbps
Voltage - Supply
4.75V ~ 5.25V
3V ~ 5.5V, 3.13V ~ 7.5V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
28-SOIC (0.295", 7.50mm Width), 16 Leads
Supplier Device Package
20-PDIP
28-SOIC