☰
MAX203CPP
MAX203CPP
Obsolete
Description:  IC TRANSCEIVER FULL 2/2 20DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX203CPP Datasheet
History Price: $4.24000
In Stock: 13640
MAX203CPP vs MAX14829ATG+T
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Type
Transceiver
Transceiver
Protocol
RS232
I/O-Link
Number of Drivers/Receivers
2/2
2/2
Duplex
Full
-
Receiver Hysteresis
500 mV
570 mV
Data Rate
120Kbps
-
Voltage - Supply
4.75V ~ 5.25V
9V ~ 60V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
24-WFQFN Exposed Pad
Supplier Device Package
20-PDIP
24-TQFN (4x4)