☰
MAX20344EAFC+
MAX20344EAFC+
Active
Description:  OPTICAL SENSOR DRIVER
Manufacturer:  Maxim Integrated
History Price: $4.74000
In Stock: 5275
MAX20344EAFC+ vs MAX1572ETC150
Series
-
-
Packaging
Strip
Bulk
Status
Active
Active
Function
Step-Up/Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck-Boost
Buck
Output Type
Adjustable
Fixed
Number of Outputs
1
1
Voltage - Input (Min)
1.9V
2.6V
Voltage - Input (Max)
5.5V
5.5V
Voltage - Output (Min/Fixed)
2.5V
0.75V
Voltage - Output (Max)
5.5V
-
Current - Output
1A
800mA
Frequency - Switching
680kHz
2MHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
12-PowerUFQFN
12-WQFN Exposed Pad
Supplier Device Package
12-FC2QFN (2.5x2.5)
12-TQFN (4x4)