Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ Maxim Integrated MAX20344EAFC+
MAX20344EAFC+
Active
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
OPTICAL SENSOR DRIVER
Manufacturer:
Maxim Integrated
Datasheet:
MAX20344EAFC+ Datasheet
History Price: $4.74000
In Stock: 42800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX20344EAFC+ vs MAX15062BATA+T
Part No
MAX20344EAFC+
MAX15062BATA+T
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
Himalaya
Packaging
Strip
Tape & Reel (TR)
Status
Active
Active
Function
Step-Up/Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck-Boost
Buck
Output Type
Adjustable
Fixed
Number of Outputs
1
1
Voltage - Input (Min)
1.9V
4.5V
Voltage - Input (Max)
5.5V
60V
Voltage - Output (Min/Fixed)
2.5V
5V
Voltage - Output (Max)
5.5V
-
Current - Output
1A
300mA
Frequency - Switching
680kHz
500kHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
12-PowerUFQFN
8-WFDFN
Supplier Device Package
12-FC2QFN (2.5x2.5)
8-TDFN (2x2)