Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ Maxim Integrated MAX20344EAFC+
MAX20344EAFC+
Active
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
OPTICAL SENSOR DRIVER
Manufacturer:
Maxim Integrated
Datasheet:
MAX20344EAFC+ Datasheet
History Price: $4.74000
In Stock: 42800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX20344EAFC+ vs MAX1044CSA+
Part No
MAX20344EAFC+
MAX1044CSA+
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Strip
Tube
Status
Active
Active
Function
Step-Up/Step-Down
Ratiometric
Output Configuration
Positive
Positive or Negative
Topology
Buck-Boost
Charge Pump
Output Type
Adjustable
Fixed
Number of Outputs
1
1
Voltage - Input (Min)
1.9V
1.5V
Voltage - Input (Max)
5.5V
10V
Voltage - Output (Min/Fixed)
2.5V
-Vin, nVin, Vin/2
Voltage - Output (Max)
5.5V
-
Current - Output
1A
20mA
Frequency - Switching
680kHz
10kHz
Synchronous Rectifier
Yes
No
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
12-PowerUFQFN
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
12-FC2QFN (2.5x2.5)
8-SOIC