☰
MAX20076DATCA/V+
MAX20076DATCA/V+
Active
Description:  1.2A 2.2MHZ MINI BUCK CONV W/5UA
Manufacturer:  Maxim Integrated
History Price: $2.17459
In Stock: 6160
MAX20076DATCA/V+ vs MAX1672EEE+
Series
Automotive, AEC-Q100
-
Packaging
Tube
Tube
Status
Active
Active
Function
Step-Down
Step-Up/Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck, Boost
Output Type
Adjustable
Adjustable (Programmable)
Number of Outputs
1
1
Voltage - Input (Min)
3.5V
1.8V
Voltage - Input (Max)
40V
11V
Voltage - Output (Min/Fixed)
1V
1.25V (3.3V, 5.5V)
Voltage - Output (Max)
10V
5.5V
Current - Output
1.2A
300mA
Frequency - Switching
2.1MHz
-
Synchronous Rectifier
Yes
No
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
12-WFDFN Exposed Pad
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
12-TDFN (3x3)
16-QSOP