Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ Maxim Integrated MAX20076DATCA/V+
MAX20076DATCA/V+
Active
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
1.2A 2.2MHZ MINI BUCK CONV W/5UA
Manufacturer:
Maxim Integrated
Datasheet:
MAX20076DATCA/V+ Datasheet
History Price: $2.17459
In Stock: 6160
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX20076DATCA/V+ vs MAX1044CSA+
Part No
MAX20076DATCA/V+
MAX1044CSA+
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Maxim Integrated
Maxim Integrated
Series
Automotive, AEC-Q100
-
Packaging
Tube
Tube
Status
Active
Active
Function
Step-Down
Ratiometric
Output Configuration
Positive
Positive or Negative
Topology
Buck
Charge Pump
Output Type
Adjustable
Fixed
Number of Outputs
1
1
Voltage - Input (Min)
3.5V
1.5V
Voltage - Input (Max)
40V
10V
Voltage - Output (Min/Fixed)
1V
-Vin, nVin, Vin/2
Voltage - Output (Max)
10V
-
Current - Output
1.2A
20mA
Frequency - Switching
2.1MHz
10kHz
Synchronous Rectifier
Yes
No
Operating Temperature
-40 ℃ ~ 125 ℃
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
12-WFDFN Exposed Pad
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
12-TDFN (3x3)
8-SOIC