Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Lighting, Ballast Controllers
/ Maxim Integrated MAX1995ETI
MAX1995ETI
Active
PMIC - Lighting, Ballast Controllers
Description:
MAX1995 HIGH-EFFICIENCY, WIDE BR
Manufacturer:
Maxim Integrated
Datasheet:
MAX1995ETI Datasheet
History Price: $1.07000
In Stock: 10400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX1995ETI vs MAX8751ETJ+T
Part No
MAX1995ETI
MAX8751ETJ+T
Category
PMIC - Lighting, Ballast Controllers
PMIC - Lighting, Ballast Controllers
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Type
CCFL Controller
CCFL Controller
Frequency
20kHz ~ 300kHz
30kHz ~ 80kHz
Voltage - Supply
5.5V, 28V
6V ~ 28V
Current - Supply
3.2 mA
3.2 mA
Current - Output Source/Sink
-
-
Dimming
Yes
Yes
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-WFQFN Exposed Pad
32-WFQFN Exposed Pad
Supplier Device Package
28-TQFN (5x5)
32-TQFN (5x5)