MAX1995ETI
MAX1995ETI
Active
Description:  MAX1995 HIGH-EFFICIENCY, WIDE BR
Manufacturer:  Maxim Integrated
Datasheet:   MAX1995ETI Datasheet
History Price: $1.07000
In Stock: 10400
MAX1995ETI vs MAX8709BETI+T
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Type
CCFL Controller
CCFL Controller
Frequency
20kHz ~ 300kHz
25kHz ~ 300kHz
Voltage - Supply
5.5V, 28V
4.6V ~ 28V
Current - Supply
3.2 mA
1.5 mA
Current - Output Source/Sink
-
-
Dimming
Yes
Yes
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-WFQFN Exposed Pad
28-WFQFN Exposed Pad
Supplier Device Package
28-TQFN (5x5)
28-TQFN (5x5)