MAX1995EGI
MAX1995EGI
Active
Description:  CCFL BACKLIGHT CONTROLLER
Manufacturer:  Maxim Integrated
Datasheet:   MAX1995EGI Datasheet
History Price: $5.61000
In Stock: 29300
MAX1995EGI vs MAX8759ETI+T
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Type
CCFL Controller
CCFL Controller
Frequency
20kHz ~ 300kHz
30kHz ~ 80kHz
Voltage - Supply
5.5V, 28V
4.5V ~ 28V
Current - Supply
3.2 mA
2.5 mA
Current - Output Source/Sink
-
-
Dimming
Yes
Yes
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-VFQFN Exposed Pad
28-WFQFN Exposed Pad
Supplier Device Package
28-QFN (5x5)
28-TQFN (5x5)