MAX1995EGI
MAX1995EGI
Active
Description:  CCFL BACKLIGHT CONTROLLER
Manufacturer:  Maxim Integrated
Datasheet:   MAX1995EGI Datasheet
History Price: $5.61000
In Stock: 29300
MAX1995EGI vs MAX8729EEI
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
CCFL Controller
CCFL Controller
Frequency
20kHz ~ 300kHz
51.7kHz ~ 55.9kHz
Voltage - Supply
5.5V, 28V
6V ~ 28V
Current - Supply
3.2 mA
3.2 mA
Current - Output Source/Sink
-
-
Dimming
Yes
Yes
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-VFQFN Exposed Pad
28-SSOP (0.154", 3.90mm Width)
Supplier Device Package
28-QFN (5x5)
28-QSOP