Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ Maxim Integrated MAX1970EEE+
MAX1970EEE+
Active
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
IC REG BUCK ADJ/PROG DL 16QSOP
Manufacturer:
Maxim Integrated
Datasheet:
MAX1970EEE+ Datasheet
History Price: $15.64000
In Stock: 4160
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX1970EEE+ vs MAX15062BATA+T
Part No
MAX1970EEE+
MAX15062BATA+T
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
Himalaya
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable (Programmable)
Fixed
Number of Outputs
2
1
Voltage - Input (Min)
2.6V
4.5V
Voltage - Input (Max)
5.5V
60V
Voltage - Output (Min/Fixed)
1.2V (1.5V, 1.8V, 2.5V, 3.3V)
5V
Voltage - Output (Max)
5.5V
-
Current - Output
750mA
300mA
Frequency - Switching
1.4MHz
500kHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
8-WFDFN
Supplier Device Package
16-QSOP
8-TDFN (2x2)