Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Management - Specialized
/ Maxim Integrated MAX1940EEE+
MAX1940EEE+
Active
PMIC - Power Management - Specialized
Description:
IC SW USB TRPL 16-QSOP
Manufacturer:
Maxim Integrated
Datasheet:
MAX1940EEE+ Datasheet
History Price: $3.71000
In Stock: 24640
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX1940EEE+ vs MAX1602EEE+
Part No
MAX1940EEE+
MAX1602EEE+
Category
PMIC - Power Management - Specialized
PMIC - Power Management - Specialized
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Applications
USB, Peripherals
PCMCIA/Cardbus Switch
Current - Supply
60μA
20μA
Voltage - Supply
4V ~ 5.5V
3V ~ 5.5V
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
16-QSOP
16-QSOP