☰
MAX192BEWP
MAX192BEWP
Obsolete
Description:  IC DAS 10BIT 133K 20SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX192BEWP Datasheet
History Price: Obsolete
In Stock: 31520
MAX192BEWP vs MAX130EPL
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Type
Data Acquisition
ADC
Number of Channels
8
1
Resolution (Bits)
10 b
3.5 Digit
Sampling Rate (Per Second)
133k
-
Data Interface
Serial
Parallel
Voltage Supply Source
Single Supply
Single Supply
Voltage - Supply
-
4.5V ~ 14V, 4.5V ~ 14V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
20-SOIC (0.295", 7.50mm Width)
40-DIP (0.600", 15.24mm)
Supplier Device Package
20-SOIC
40-PDIP