☰
MAX1925ETC
MAX1925ETC
Active
Description:  SWITCH-MODE 1-CELL LI+ CHARGER
Manufacturer:  Maxim Integrated
Datasheet:   MAX1925ETC Datasheet
History Price: $2.57000
In Stock: 9040
MAX1925ETC vs MAX8903EETI+
Series
-
Smart Power Selector
Packaging
Bulk
Tube
Status
Active
Active
Battery Chemistry
Lithium Ion
Lithium Ion
Number of Cells
1
1
Current - Charging
Constant - Programmable
Constant - Programmable
Programmable Features
Current, Timer, Voltage
Current, Timer
Fault Protection
Over-Under Voltage, Reverse Battery
Over Voltage
Charge Current - Max
100mA
2A
Battery Pack Voltage
4.2V
4.1V
Voltage - Supply (Max)
12V
16V
Interface
-
USB
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
12-WQFN Exposed Pad
28-WFQFN Exposed Pad
Supplier Device Package
12-TQFN (4x4)
28-TQFN (4x4)