☰
MAX191BCNG+
MAX191BCNG+
Active
Description:  IC ADC 12BIT SAR 24DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX191BCNG+ Datasheet
History Price: $32.73000
In Stock: 41870
MAX191BCNG+ vs MAX1036MEKA
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Number of Bits
12
8
Sampling Rate (Per Second)
100k
188k
Number of Inputs
1
2, 4
Input Type
Pseudo-Differential
Pseudo-Differential, Single Ended
Data Interface
SPI, Parallel
I2C
Configuration
S/H-ADC
MUX-S/H-ADC
Ratio - S/H:ADC
1:1
2:1
Number of A/D Converters
1
1
Architecture
SAR
-
Reference Type
Internal
External, Internal
Voltage - Supply, Analog
?V, 5V
4.5V ~ 5.5V
Voltage - Supply, Digital
5V
4.5V ~ 5.5V
Features
-
Internal Oscillator
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Package / Case
24-DIP (0.300", 7.62mm)
SOT-23-8
Supplier Device Package
24-PDIP
SOT-23-8
Mounting Type
Through Hole
Surface Mount