☰
MAX1917EEE+
MAX1917EEE+
Active
Description:  IC REG CTRLR DDR 2OUT 16QSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX1917EEE+ Datasheet
History Price: $10.50000
In Stock: 44480
MAX1917EEE+ vs MAX1605EUT
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Applications
Controller, DDR
Converter, LCD
Voltage - Input
4.5V ~ 22V
2.4V ~ 5.5V
Number of Outputs
2
1
Voltage - Output
0.4V ~ 5V
0.8V ~ 30V
Operating Temperature
0 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
SOT-23-6
Supplier Device Package
16-QSOP
SOT-23-6