☰
MAX1912EUB+
MAX1912EUB+
Obsolete
Description:  IC LED DRIVER RGLTR 120MA 10UMAX
Manufacturer:  Maxim Integrated
Datasheet:   MAX1912EUB+ Datasheet
History Price: Obsolete
In Stock: 22560
MAX1912EUB+ vs MAX16822BASA+
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Type
DC DC Regulator
DC DC Regulator
Topology
Switched Capacitor (Charge Pump)
Step-Down (Buck)
Internal Switch(s)
Yes
Yes
Number of Outputs
1
1
Voltage - Supply (Min)
2.7V
6.5V
Voltage - Supply (Max)
5.3V
65V
Voltage - Output
-
-
Current - Output / Channel
120mA
350mA
Frequency
750kHz
2MHz
Dimming
-
PWM
Applications
Backlight
Lighting
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
10-uMAX/uSOP
8-SOIC