☰
MAX189CCWE+
MAX189CCWE+
Active
Description:  IC ADC 12BIT SAR 16SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX189CCWE+ Datasheet
History Price: $15.66957
In Stock: 14330
MAX189CCWE+ vs MAX1002CAX
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Number of Bits
12
6
Sampling Rate (Per Second)
75k
60M
Number of Inputs
1
2
Input Type
Single Ended
Differential, Single Ended
Data Interface
SPI
Parallel
Configuration
S/H-ADC
ADC
Ratio - S/H:ADC
1:1
0:1
Number of A/D Converters
1
2
Architecture
SAR
Flash
Reference Type
External
Internal
Voltage - Supply, Analog
5V
4.75V ~ 5.25V
Voltage - Supply, Digital
5V
4.75V ~ 5.25V
Features
-
Internal Oscillator, Simultaneous Sampling
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Package / Case
16-SOIC (0.295", 7.50mm Width)
36-BSOP (0.295", 7.50mm Width)
Supplier Device Package
16-SOIC
36-SSOP
Mounting Type
Surface Mount
Surface Mount