Sampling Rate (Per Second)
75k
300k
Input Type
Single Ended
Differential, Single Ended
Data Interface
SPI
3-Wire, Microwire, QSPI, SPI
Configuration
S/H-ADC
MUX-S/H-ADC
Number of A/D Converters
1
1
Reference Type
External
External, Internal
Voltage - Supply, Analog
5V
4.75V ~ 5.25V
Voltage - Supply, Digital
5V
4.75V ~ 5.25V
Features
-
Internal Oscillator, Temperature Sensor
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Package / Case
16-SOIC (0.295", 7.50mm Width)
20-SSOP (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
20-QSOP
Mounting Type
Surface Mount
Surface Mount