Type
Data Acquisition System (DAS), ADC
Data Acquisition System (DAS)
Resolution (Bits)
12 b
14 b
Sampling Rate (Per Second)
133k
76k
Data Interface
MICROWIRE?, QSPI?, Serial, SPI?
DSP, Parallel
Voltage Supply Source
Dual ?
Analog and Digital, Dual ?
Voltage - Supply
?V
-5.25V ~ 5.25V, 4.75V ~ -4.75V, 4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
36-BSOP (0.295", 7.50mm Width)
Supplier Device Package
20-SOIC
36-SSOP