Sampling Rate (Per Second)
75k
188k
Input Type
Single Ended
Pseudo-Differential, Single Ended
Configuration
S/H-ADC
MUX-S/H-ADC
Number of A/D Converters
1
1
Reference Type
Internal
External, Internal
Voltage - Supply, Analog
5V
2.7V ~ 3.6V
Voltage - Supply, Digital
5V
2.7V ~ 3.6V
Features
-
Internal Oscillator
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
16-SOIC (0.295", 7.50mm Width)
SOT-23-8
Supplier Device Package
16-SOIC
SOT-23-8
Mounting Type
Surface Mount
Surface Mount