Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - ADCs/DACs - Special Purpose
/ Maxim Integrated MAX186BCAP+
MAX186BCAP+
Active
Data Acquisition - ADCs/DACs - Special Purpose
Description:
IC DAS/ADC 12BIT 133K 20SSOP
Manufacturer:
Maxim Integrated
Datasheet:
MAX186BCAP+ Datasheet
History Price: $40.28000
In Stock: 45920
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX186BCAP+ vs MAX127BENG+
Part No
MAX186BCAP+
MAX127BENG+
Category
Data Acquisition - ADCs/DACs - Special Purpose
Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Type
Data Acquisition System (DAS), ADC
Data Acquisition System (DAS), ADC
Number of Channels
8
8
Resolution (Bits)
12 b
12 b
Sampling Rate (Per Second)
133k
8k
Data Interface
MICROWIRE?, QSPI?, Serial, SPI?
I2C, Serial
Voltage Supply Source
Dual ?
Single Supply
Voltage - Supply
?V
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
20-SSOP (0.209", 5.30mm Width)
24-DIP (0.300", 7.62mm)
Supplier Device Package
20-SSOP
24-PDIP