☰
MAX1864UEEE
MAX1864UEEE
Active
Description:  XDSL/CABLE MODEM POWER SUPPLY
Manufacturer:  Maxim Integrated
Datasheet:   MAX1864UEEE Datasheet
History Price: $2.64000
In Stock: 12720
MAX1864UEEE vs MAX8792ETD+T
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Programmable
-
-
Applications
Power Supply Controller
PWM Controller
Voltage - Input
4.5V ~ 28V
2V ~ 26V
Voltage - Supply
-
4.5V ~ 5.5V
Current - Supply
1 mA
700 μA
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
14-WFDFN Exposed Pad
Supplier Device Package
16-QSOP
14-TDFN (3x3)