☰
MAX1842EEE+
MAX1842EEE+
Active
Description:  IC REG BUCK ADJ/PROG 1A 16QSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX1842EEE+ Datasheet
History Price: $11.04000
In Stock: 19715
MAX1842EEE+ vs MAX15062BATA+T
Series
-
Himalaya
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable (Programmable)
Fixed
Number of Outputs
1
1
Voltage - Input (Min)
3V
4.5V
Voltage - Input (Max)
5.5V
60V
Voltage - Output (Min/Fixed)
1.1V (1.5V, 1.8V, 2.5V)
5V
Voltage - Output (Max)
5.5V
-
Current - Output
1A
300mA
Frequency - Switching
1MHz
500kHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
8-WFDFN
Supplier Device Package
16-QSOP
8-TDFN (2x2)