☰
MAX1830EEE+
MAX1830EEE+
Active
Description:  IC REG BUCK ADJ/PROG 3A 16QSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX1830EEE+ Datasheet
History Price: $16.00000
In Stock: 34400
MAX1830EEE+ vs MAX1644EAE+
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable (Programmable)
Adjustable (Programmable)
Number of Outputs
1
1
Voltage - Input (Min)
3V
3V
Voltage - Input (Max)
5.5V
5.5V
Voltage - Output (Min/Fixed)
1.1V (1.5V, 1.8V, 2.5V)
1.1V (2.525V, 3.33V)
Voltage - Output (Max)
5.5V
5.5V
Current - Output
3A
2A
Frequency - Switching
1MHz
Up to 350kHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
16-SSOP (0.209", 5.30mm Width)
Supplier Device Package
16-QSOP
16-SSOP