Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ Maxim Integrated MAX18166EWE+
MAX18166EWE+
Active
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
12V INPUT, 4A DC/DC CONVERTER WI
Manufacturer:
Maxim Integrated
Datasheet:
MAX18166EWE+ Datasheet
History Price: Active
In Stock: 22285
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX18166EWE+ vs MAX1677EEE+
Part No
MAX18166EWE+
MAX1677EEE+
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Strip
Tube
Status
Active
Active
Function
Step-Down
Step-Up
Output Configuration
Positive
Positive
Topology
Buck
Boost
Output Type
Adjustable
Adjustable (Fixed)
Number of Outputs
1
2
Voltage - Input (Min)
4.5V
0.7V
Voltage - Input (Max)
16V
5.5V
Voltage - Output (Min/Fixed)
0.606V
1.25V, 2.5V (3.3V)
Voltage - Output (Max)
14.4V
5.5V, 28V
Current - Output
4A
350mA (Switch)
Frequency - Switching
350kHz
300kHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-WFBGA, WLBGA
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
16-WLP
16-QSOP