☰
MAX18166EWE+
MAX18166EWE+
Active
Description:  12V INPUT, 4A DC/DC CONVERTER WI
Manufacturer:  Maxim Integrated
History Price: Active
In Stock: 22285
MAX18166EWE+ vs MAX1644EAE+
Series
-
-
Packaging
Strip
Tube
Status
Active
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable (Programmable)
Number of Outputs
1
1
Voltage - Input (Min)
4.5V
3V
Voltage - Input (Max)
16V
5.5V
Voltage - Output (Min/Fixed)
0.606V
1.1V (2.525V, 3.33V)
Voltage - Output (Max)
14.4V
5.5V
Current - Output
4A
2A
Frequency - Switching
350kHz
Up to 350kHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-WFBGA, WLBGA
16-SSOP (0.209", 5.30mm Width)
Supplier Device Package
16-WLP
16-SSOP