☰
MAX180BCPL+
MAX180BCPL+
Active
Description:  IC DAS 12BIT 100K 40DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX180BCPL+ Datasheet
History Price: $65.77000
In Stock: 11110
MAX180BCPL+ vs MAX131AEPL+
Series
-
-
Packaging
Tube
Bulk or Tube
Status
Active
Active
Type
Data Acquisition System (DAS)
ADC
Number of Channels
8
-
Resolution (Bits)
12 b
-
Sampling Rate (Per Second)
100k
-
Data Interface
Parallel
Serial
Voltage Supply Source
Analog and Digital
-
Voltage - Supply
5V, -12V, -15V
4.5V ~ 14V, 4.5V ~ 14V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
40-DIP (0.600", 15.24mm)
40-DIP (0.600", 15.24mm)
Supplier Device Package
40-PDIP
40-PDIP