☰
MAX180BCPL+
MAX180BCPL+
Active
Description:  IC DAS 12BIT 100K 40DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX180BCPL+ Datasheet
History Price: $65.77000
In Stock: 11110
MAX180BCPL+ vs MAX127BCAI+
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Type
Data Acquisition System (DAS)
Data Acquisition System (DAS), ADC
Number of Channels
8
8
Resolution (Bits)
12 b
12 b
Sampling Rate (Per Second)
100k
8k
Data Interface
Parallel
I2C, Serial
Voltage Supply Source
Analog and Digital
Single Supply
Voltage - Supply
5V, -12V, -15V
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
40-DIP (0.600", 15.24mm)
28-SSOP (0.209", 5.30mm Width)
Supplier Device Package
40-PDIP
28-SSOP