☰
MAX17841BGUE/V+TCP
MAX17841BGUE/V+TCP
Active
Description:  IC BATT MFUNC 16TSSOP
Manufacturer:  Maxim Integrated
History Price: Active
In Stock: 36365
MAX17841BGUE/V+TCP vs MAX8904AETN+T
Series
Automotive, AEC-Q100
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Function
Multi-Function Controller
Power Management
Battery Chemistry
-
Lithium Ion/Polymer
Number of Cells
-
2
Fault Protection
-
Over Voltage, Short Circuit
Interface
SPI, UART
I2C
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
56-WFQFN Exposed Pad
Supplier Device Package
16-TSSOP
56-TQFN (7x7)