Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Battery Management
/ Maxim Integrated MAX17841BGUE/V+CP
MAX17841BGUE/V+CP
Active
PMIC - Battery Management
Description:
IC BATT MFUNC 16TSSOP
Manufacturer:
Maxim Integrated
Datasheet:
MAX17841BGUE/V+CP Datasheet
History Price: Active
In Stock: 36340
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX17841BGUE/V+CP vs MAX17211G+T
Part No
MAX17841BGUE/V+CP
MAX17211G+T
Category
PMIC - Battery Management
PMIC - Battery Management
Manufacturer
Maxim Integrated
Maxim Integrated
Series
Automotive, AEC-Q100
ModelGauge
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Function
Multi-Function Controller
Battery Monitor
Battery Chemistry
-
-
Number of Cells
-
1
Fault Protection
-
-
Interface
SPI, UART
1-Wire
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
14-WFDFN Exposed Pad
Supplier Device Package
16-TSSOP
14-TDFN (3x3)