☰
MAX1780ECM
MAX1780ECM
Active
Description:  IC SMART BATT PACK CONTROLLER
Manufacturer:  Maxim Integrated
Datasheet:   MAX1780ECM Datasheet
History Price: $3.67000
In Stock: 3840
MAX1780ECM vs MAX16005BTE+
Series
-
-
Packaging
Bulk
Tube
Status
Active
Active
Type
Smart ON/OFF Controller
Multi-Voltage Supervisor
Number of Voltages Monitored
1
6
Voltage - Threshold
-
6 Selectable Threshold Combinations
Output
Open Drain or Open Collector
Open Drain or Open Collector
Reset
Active High/Active Low
Active Low
Reset Timeout
35ms Maximum
Adjustable/Selectable
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-LQFP
16-WQFN Exposed Pad
Supplier Device Package
48-LQFP (7x7)
16-TQFN (4x4)