☰
MAX1775EEE+
MAX1775EEE+
Active
Description:  IC REG CTRLR BUCK 16QSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX1775EEE+ Datasheet
History Price: $9.21000
In Stock: 43120
MAX1775EEE+ vs MAX15046CAEE+
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Output Type
Transistor Driver
Transistor Driver
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Number of Outputs
2
1
Output Phases
1
1
Voltage - Supply (Vcc/Vdd)
2.7V ~ 28V
4.5V ~ 40V
Frequency - Switching
Up to 1.25MHz
100kHz ~ 1MHz
Duty Cycle (Max)
100%
87.5%
Synchronous Rectifier
Yes
Yes
Clock Sync
No
No
Serial Interfaces
-
-
Control Features
Enable
Current Limit, Enable, Frequency Control, Power Good
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
16-LSSOP (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
16-QSOP
16-QSOP-EP