☰
MAX1774EEI+
MAX1774EEI+
Active
Description:  IC REG BCK ADJ 1.5A/2A DL 28QSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX1774EEI+ Datasheet
History Price: $10.71000
In Stock: 46275
MAX1774EEI+ vs MAX15462BATA+T
Series
-
Himalaya
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Fixed
Number of Outputs
2
1
Voltage - Input (Min)
2.7V
4.5V
Voltage - Input (Max)
28V
42V
Voltage - Output (Min/Fixed)
1V, 1.25V
5V
Voltage - Output (Max)
5V, 5.5V
-
Current - Output
1.5A, 2A
300mA
Frequency - Switching
1.25MHz
500kHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SSOP (0.154", 3.90mm Width)
8-WFDFN
Supplier Device Package
28-QSOP
8-TDFN (2x2)