Topology
Step-Up (Boost) Synchronous (1), Linear (LDO) (1)
Step-Down (Buck) Synchronous (2), Linear (LDO) (2)
Frequency - Switching
1MHz
300kHz, 200kHz
Voltage/Current - Output 1
2.5V ~ 5.5V, 800mA
Controller
Voltage/Current - Output 2
2.85V/Adj, 500mA
Controller
Voltage/Current - Output 3
-
5V, 5mA
Voltage - Supply
0.7V ~ 5.5V
5.5V ~ 30V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
28-SSOP (0.209", 5.30mm Width)
Supplier Device Package
16-QSOP
28-SSOP